multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X1601FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1453 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1453
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1453
Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 85X6375 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
85X6375
Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 85X6375
Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.6 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1453
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 1.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details