multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X1600FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1452 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1452
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1452
Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1451 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1451
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1451
Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 160 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1452
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 160 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details