multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X15R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1437 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1437
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1437
Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 15 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94X1438 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94X1438
Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94X1438
Surface Mount Thick Film Resistor, MCWR Series, 15 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 15 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1437 94X1438
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 15 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 15 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details