multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.54 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X1541FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.54 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.54 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.54 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1447 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.54 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1447
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.54 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1447
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.54 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.54 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.54 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1448 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.54 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1448
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.54 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1448
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.54 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.54 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1447
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.54 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1072FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details