multicomp PRO Res, 15K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X1502FTL

Description
RES, 15K, 1%, 100MW, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, 15K, 1%, 100MW, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1443
Res, 15K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1443
RES, 15K, 1%, 100MW, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 15K, 1%, 100MW, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 15K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1444
Res, 15K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1444
RES, 15K, 1%, 100MW, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 15K, 1%, 100MW, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1443
Product Name Res, 15K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details