multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 140 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X1400FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 140 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 140 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 140 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1432 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 140 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1432
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 140 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1432
Surface Mount Chip Resistor, Thick Film, MCWR Series, 140 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 140 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 140 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1431 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 140 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1431
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 140 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1431
Surface Mount Chip Resistor, Thick Film, MCWR Series, 140 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 140 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1432
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 140 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details