The Resistor 06AC2115 from the MCWR06 series features a resistance value of 13.7 kΩ with a tolerance of ±1%. It is designed for surface mount applications with a compact 0603 (1608 metric) case style. The resistor has a power rating of 0.1 W (100 mW) and a maximum operating voltage of 75 V. Constructed using thick film technology, it offers high reliability and stability, making it suitable for various applications including consumer electronics, computer systems, and telecommunications. The resistor is RoHS compliant and features lead-free tin alloy terminations for ease of soldering.
RES, 13K7, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13.7kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC2115 |
| Product Name | Res, 13K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 13700 ohms |
| Tolerance | 1 +/- % |