The Multicomp Pro resistor, part number 22AC4588, is a thick film chip resistor with a resistance value of 12 kΩ and a tolerance of ±5%. It is housed in a 0603 case style, which measures 1.6 mm x 0.8 mm. The resistor has a power rating of 0.1 W (100 mW) and a maximum operating voltage of 75 V. It is designed for high reliability and stability, making it suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor features a lead-free tin alloy termination for ease of soldering and is compliant with RoHS standards. Its construction includes a high-grade ceramic body and a protective coating, ensuring durability in various operating conditions.
RES, 12K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 22AC4588 |
| Product Name | Res, 12K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 12000 ohms |
| Tolerance | 5 +/- % |