multicomp PRO Res, 113R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCWR06X1130FTL

Description
RES, 113R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:113ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 113R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:113ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 06AC2100 is a thick film chip resistor with a case style of 0603 (1608 metric) and a resistance value of 113 ohms. It features a tolerance of ±1% and a power rating of 0.1W (100mW). The maximum operating voltage is 75V, making it suitable for various applications including consumer electronics, computer systems, and telecommunications. The resistor is constructed with a high-grade ceramic body and has a protective coating, ensuring high reliability and stability. It is RoHS compliant and designed for surface mount technology, allowing for efficient assembly on printed circuit boards. The product is packaged in a manner that facilitates automated placement, with options for bulk or reeled taping.

Datasheet Summary
Powered by GS/AI

The Resistor 06AC2100 is a thick film chip resistor with a case style of 0603 (1608 metric) and a resistance value of 113 ohms. It features a tolerance of ±1% and a power rating of 0.1W (100mW). The maximum operating voltage is 75V, making it suitable for various applications including consumer electronics, computer systems, and telecommunications. The resistor is constructed with a high-grade ceramic body and has a protective coating, ensuring high reliability and stability. It is RoHS compliant and designed for surface mount technology, allowing for efficient assembly on printed circuit boards. The product is packaged in a manner that facilitates automated placement, with options for bulk or reeled taping.

Suppliers

Company
Product
Description
Supplier Links
Res, 113R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 06AC2100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
06AC2100
Res, 113R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 06AC2100
RES, 113R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:113ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 113R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:113ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC2100
Product Name Res, 113R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 113 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details