The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1394, features a resistance value of 110 kΩ with a tolerance of 1%. It has a maximum power dissipation of 100 mW and can operate at a maximum voltage of 50 V. This resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for precise resistance values. The component is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor is designed for surface mounting, making it compatible with automated assembly processes. Its robust construction allows for immersion in solder baths, facilitating reliable soldering on printed circuit boards.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 110 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 110 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1394 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 110 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |