multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X1102FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 85X6373 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
85X6373
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 85X6373
Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1393 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1393
Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1393
Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 11 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6373
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 11 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers