multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 1.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X1101FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 1.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 1.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 1.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 85X6372 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
85X6372
Surface Mount Thick Film Resistor, Mcwr Series, 1.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 85X6372
Surface Mount Thick Film Resistor, MCWR Series, 1.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 1.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 87X8999 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
87X8999
Surface Mount Thick Film Resistor, Mcwr Series, 1.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 87X8999
Surface Mount Thick Film Resistor, MCWR Series, 1.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6372
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 1.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details