multicomp PRO Res, 1M, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X1004FTL

Description
RES, 1M, 1%, 100MW, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1M, 1%, 100MW, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 01Y7500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
01Y7500
Res, 1M, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 01Y7500
RES, 1M, 1%, 100MW, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 1M, 1%, 100MW, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1340
Res, 1M, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1340
RES, 1M, 1%, 100MW, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 1M, 1%, 100MW, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01Y7500
Product Name Res, 1M, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details