multicomp PRO Res, 100K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X1003FTL

Description
RES, 100K, 1%, 100MW, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 1%, 100MW, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1381
Res, 100K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1381
RES, 100K, 1%, 100MW, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 100K, 1%, 100MW, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1382
Res, 100K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1382
RES, 100K, 1%, 100MW, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 100K, 1%, 100MW, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1381
Product Name Res, 100K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details