multicomp PRO Res, 1K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X1001FTL

Description
RES, 1K, 1%, 100MW, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 1%, 100MW, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1378
Res, 1K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1378
RES, 1K, 1%, 100MW, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 1K, 1%, 100MW, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 93X4493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
93X4493
Res, 1K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 93X4493
RES, 1K, 1%, 100MW, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 1K, 1%, 100MW, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1378
Product Name Res, 1K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details