multicomp PRO Res, 0R, 100Mw, 0603, Thick Film; Resistor Case / Package Multicomp Pro MCWR06X000 PTL

Description
RES, 0R, 100MW, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R, 100MW, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R, 100Mw, 0603, Thick Film; Resistor Case / Package Multicomp Pro - 94X1375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 100Mw, 0603, Thick Film; Resistor Case / Package Multicomp Pro
94X1375
Res, 0R, 100Mw, 0603, Thick Film; Resistor Case / Package Multicomp Pro 94X1375
RES, 0R, 100MW, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm RoHS Compliant: Yes

RES, 0R, 100MW, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 100Mw, 0603, Thick Film; Resistor Case / Package Multicomp Pro - 87X8997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 100Mw, 0603, Thick Film; Resistor Case / Package Multicomp Pro
87X8997
Res, 0R, 100Mw, 0603, Thick Film; Resistor Case / Package Multicomp Pro 87X8997
RES, 0R, 100MW, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm RoHS Compliant: Yes

RES, 0R, 100MW, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1375
Product Name Res, 0R, 100Mw, 0603, Thick Film; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details