multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06W5R10FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 5.1 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 5.1 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1368 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1368
Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1368
Surface Mount Thick Film Resistor, MCWR Series, 5.1 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 5.1 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1367 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1367
Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1367
Surface Mount Thick Film Resistor, MCWR Series, 5.1 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 5.1 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1368
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details