multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06W3304FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 3.3 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 3.3 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1361 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1361
Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1361
Surface Mount Thick Film Resistor, MCWR Series, 3.3 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 3.3 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1362 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1362
Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1362
Surface Mount Thick Film Resistor, MCWR Series, 3.3 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 3.3 Mohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1361
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 3.3 Mohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers