multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06W2R20FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1352 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1352
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1352
Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1351 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1351
Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1351
Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 2.2 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1352
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 2.2 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers