The Multicomp Pro Thick Film Chip Resistor, part number 94X1335, features a resistance value of 1 ohm with a tolerance of ±1%. It is designed for surface mount applications and comes in a compact 0603 (1608 metric) package. The resistor has a power rating of 100 mW and is constructed with a high-grade ceramic body, ensuring high reliability and stability. The resistive layer is trimmed to tolerance using laser cutting, and the component is suitable for automatic placement systems on printed circuit boards. It is RoHS compliant and can operate within a temperature range of -55°C to +155°C. The resistor is also capable of withstanding soldering processes, making it suitable for various consumer electronics, computer applications, and telecommunications.
RES, 1R, 1%, 100MW, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
RES, 1R, 1%, 100MW, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1335 |
| Product Name | Res, 1R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |