multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X9102FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1331 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1331
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1331
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1332 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1332
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1332
Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 91 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1331
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 91 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers