multicomp PRO Res, 8K87, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCWR04X8871FTL

Description
RES, 8K87, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.87kohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet
Description
RES, 8K87, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.87kohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K87, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 06AC2079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro
06AC2079
Res, 8K87, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro 06AC2079
RES, 8K87, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.87kohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 8K87, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.87kohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC2079
Product Name Res, 8K87, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details