multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCWR04X82R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 94X1320 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
94X1320
Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 94X1320
Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 82 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 82 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 82 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1319
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 82 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1319
Surface Mount Chip Resistor, Thick Film, MCWR Series, 82 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 82 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1320 94X1319
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 82 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcwr Series, 82 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details