multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X8200FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1321 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1321
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1321
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1322 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1322
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1322
Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 820 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1321
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 820 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details