multicomp PRO Res, 698R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCWR04X6980FTL

Description
RES, 698R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:698ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 698R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:698ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 698R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 06AC2062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro
06AC2062
Res, 698R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro 06AC2062
RES, 698R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:698ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 698R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:698ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC2062
Product Name Res, 698R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details