The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 68 Ohms, has a power rating of 62.5 mW and a tolerance of 1%. It is designed for a maximum operating voltage of 50 V and is compliant with RoHS standards. The resistor features a high-grade ceramic body and is constructed with internal metal electrodes connected by a resistive paste, which is trimmed to tolerance using laser cutting. This component is suitable for applications in consumer electronics, computer systems, and telecommunications. Its robust design allows for reliable soldering, withstanding immersion in solder baths up to 260°C for 10 seconds. The resistor is packaged for automatic placement, making it ideal for modern manufacturing processes.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1297 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |