multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X6802FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1304 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1304
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1304
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1303 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1303
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1303
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1304
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details