multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X6800FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 680 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 680 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1299 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1299
Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1299
Surface Mount Thick Film Resistor, MCWR Series, 680 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 680 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro - 94X1300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
94X1300
Res, 680R, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro 94X1300
RES, 680R, 1%, 62.5MW, 0402, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 680R, 1%, 62.5MW, 0402, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1299 94X1300
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 680 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Res, 680R, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details