multicomp PRO Res, 62R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCWR04X62R0FTL

Description
RES, 62R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:62ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Description
RES, 62R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:62ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 62R, 1%, 0.0625W, 0402, Thick Film from the MCWR04 series is a surface mount resistor designed for high reliability and stability in various applications, including consumer electronics, computer systems, and telecommunications. It features a resistance value of 62 ohms with a tolerance of ±1%, and a maximum power rating of 62.5 mW at an ambient temperature of 70°C. The resistor is constructed with a high-grade ceramic body and a protective coating, ensuring durability and ease of soldering due to its lead-free tin alloy terminations. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 50V. This component is suitable for automated assembly processes and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Resistor, 62R, 1%, 0.0625W, 0402, Thick Film from the MCWR04 series is a surface mount resistor designed for high reliability and stability in various applications, including consumer electronics, computer systems, and telecommunications. It features a resistance value of 62 ohms with a tolerance of ±1%, and a maximum power rating of 62.5 mW at an ambient temperature of 70°C. The resistor is constructed with a high-grade ceramic body and a protective coating, ensuring durability and ease of soldering due to its lead-free tin alloy terminations. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 50V. This component is suitable for automated assembly processes and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Res, 62R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 06AC2055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro
06AC2055
Res, 62R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro 06AC2055
RES, 62R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:62ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 62R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:62ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC2055
Product Name Res, 62R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 62 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers