multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X6201FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1291 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1291
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1291
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1292 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1292
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1292
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1291
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details