multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X56R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1281 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1281
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1281
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1282 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1282
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1282
Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 56 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1281
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 56 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details