The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1271, has a resistance value of 51 Ohms with a tolerance of 1%. It is rated for a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is constructed with a high-grade ceramic body and features a protective coating over the resistive layer. The end terminations are made from a lead-free tin alloy, facilitating easy soldering. This component is suitable for various applications, including consumer electronics, computer systems, and telecommunications. It is RoHS compliant, ensuring it meets environmental standards. The resistor can withstand operating temperatures ranging from -55°C to +155°C and is designed for reliable performance in automated assembly processes.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 51 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 51 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1272 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 51 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |