multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 510 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X5100FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 510 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 510 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 510 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1273 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 510 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1273
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 510 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1273
Surface Mount Chip Resistor, Thick Film, MCWR Series, 510 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 510 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 510 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1274 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 510 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1274
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 510 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1274
Surface Mount Chip Resistor, Thick Film, MCWR Series, 510 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 510 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1273
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 510 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details