multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X49R9FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 49.9 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 49.9 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 87X8996 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
87X8996
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 87X8996
Surface Mount Thick Film Resistor, MCWR Series, 49.9 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 49.9 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1265 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1265
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1265
Surface Mount Thick Film Resistor, MCWR Series, 49.9 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 49.9 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87X8996
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details