multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X4871FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.87 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.87 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1264 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1264
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1264
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.87 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.87 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1263 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1263
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1263
Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.87 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 4.87 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1264
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 4.87 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567533 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
HSG73P-RT Flat Chip Resistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads; 0402 ~ 1206
Resistance Range 1.00E6 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
View Details