multicomp PRO Res, 47R5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCWR04X47R5FTL

Description
RES, 47R5, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47.5ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 47R5, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47.5ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 06AC2034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro
06AC2034
Res, 47R5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro 06AC2034
RES, 47R5, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47.5ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 47R5, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47.5ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R5, 1%, 0.0625W, 0402, Thick Film; Resistance Multicomp - 43AC3678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 1%, 0.0625W, 0402, Thick Film; Resistance Multicomp
43AC3678
Res, 47R5, 1%, 0.0625W, 0402, Thick Film; Resistance Multicomp 43AC3678
RES, 47R5, 1%, 0.0625W, 0402, THICK FILM; Resistance:47.5ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:62.5mW; Resistance Tolerance:±

RES, 47R5, 1%, 0.0625W, 0402, THICK FILM; Resistance:47.5ohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:62.5mW; Resistance Tolerance:±

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 06AC2034 43AC3678
Product Name Res, 47R5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro Res, 47R5, 1%, 0.0625W, 0402, Thick Film; Resistance Multicomp
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details