multicomp PRO Res, 4K7, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro MCWR04X4701FTL

Description
RES, 4K7, 1%, 62.5MW, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 1%, 62.5MW, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro - 94X1256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
94X1256
Res, 4K7, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro 94X1256
RES, 4K7, 1%, 62.5MW, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 4K7, 1%, 62.5MW, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro - 87X5891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
87X5891
Res, 4K7, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro 87X5891
RES, 4K7, 1%, 62.5MW, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 4K7, 1%, 62.5MW, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1256
Product Name Res, 4K7, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details