multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 43 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X4302FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 43 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 43 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1249, has a resistance value of 43 kΩ with a tolerance of 1%. It is rated for a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is constructed with a high-grade ceramic body and features a protective coating over the resistive layer, which is trimmed to tolerance using laser cutting. The end terminations are made from a lead-free tin alloy, facilitating easy soldering. This component is suitable for various applications, including consumer electronics, computer systems, and telecommunications. It is RoHS compliant, ensuring it meets environmental standards. The resistor can withstand operating temperatures ranging from -55°C to +155°C and is designed for reliable performance in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1249, has a resistance value of 43 kΩ with a tolerance of 1%. It is rated for a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is constructed with a high-grade ceramic body and features a protective coating over the resistive layer, which is trimmed to tolerance using laser cutting. The end terminations are made from a lead-free tin alloy, facilitating easy soldering. This component is suitable for various applications, including consumer electronics, computer systems, and telecommunications. It is RoHS compliant, ensuring it meets environmental standards. The resistor can withstand operating temperatures ranging from -55°C to +155°C and is designed for reliable performance in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 43 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1249 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 43 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1249
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 43 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1249
Surface Mount Chip Resistor, Thick Film, MCWR Series, 43 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 43 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 43 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1248 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 43 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1248
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 43 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1248
Surface Mount Chip Resistor, Thick Film, MCWR Series, 43 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 43 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1249
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 43 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676172-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers