multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X39R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1232 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1232
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1232
Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1233 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1233
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1233
Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 39 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1232
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 39 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details