multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 390 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X3900FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 390 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 390 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 390 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1235 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 390 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1235
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 390 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1235
Surface Mount Chip Resistor, Thick Film, MCWR Series, 390 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 390 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 390 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1234 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 390 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1234
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 390 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1234
Surface Mount Chip Resistor, Thick Film, MCWR Series, 390 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 390 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1235
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 390 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers