multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 360 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X3600FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 360 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCWR Series, 360 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCWR Series, with a resistance value of 360 Ohm, is designed for applications requiring high reliability and stability. It has a maximum power dissipation of 62.5 mW and operates at a maximum voltage of 50 V. The resistor features a tolerance of 1%, ensuring precise performance in various electronic applications. It is constructed with a high-grade ceramic body and is RoHS compliant, making it suitable for environmentally conscious designs. The component is ideal for use in consumer electronics, computer applications, and telecommunications. Its compact size allows for reduced equipment dimensions and lower assembly costs, while the lead-free soldering capability enhances its compatibility with modern manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCWR Series, with a resistance value of 360 Ohm, is designed for applications requiring high reliability and stability. It has a maximum power dissipation of 62.5 mW and operates at a maximum voltage of 50 V. The resistor features a tolerance of 1%, ensuring precise performance in various electronic applications. It is constructed with a high-grade ceramic body and is RoHS compliant, making it suitable for environmentally conscious designs. The component is ideal for use in consumer electronics, computer applications, and telecommunications. Its compact size allows for reduced equipment dimensions and lower assembly costs, while the lead-free soldering capability enhances its compatibility with modern manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 360 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1227 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 360 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1227
Surface Mount Thick Film Resistor, Mcwr Series, 360 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1227
Surface Mount Thick Film Resistor, MCWR Series, 360 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 360 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 360 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 87X8995 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 360 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
87X8995
Surface Mount Thick Film Resistor, Mcwr Series, 360 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 87X8995
Surface Mount Thick Film Resistor, MCWR Series, 360 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 360 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1227
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 360 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details