multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X33R0FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1218 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1218
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1218
Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 87X8994 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
87X8994
Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 87X8994
Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 33 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1218
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details