multicomp PRO Res, 2K94, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro MCWR04X2941FTL

Description
RES, 2K94, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.94kohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet
Description
RES, 2K94, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.94kohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K94, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 06AC1997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro
06AC1997
Res, 2K94, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro 06AC1997
RES, 2K94, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.94kohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 2K94, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.94kohm; Product Range:MCWR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1997
Product Name Res, 2K94, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details