multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X27R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1199 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1199
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1199
Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1198 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1198
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1198
Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1199
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details