multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X2703FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1207, features a resistance value of 270 kΩ with a tolerance of 1%. It has a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for precise resistance values. The component is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor's compact size allows for reduced equipment size and lower assembly costs, making it a reliable choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1207, features a resistance value of 270 kΩ with a tolerance of 1%. It has a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for precise resistance values. The component is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor's compact size allows for reduced equipment size and lower assembly costs, making it a reliable choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1207 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1207
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1207
Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1206 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1206
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1206
Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1207
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details