multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X2702FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1204 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1204
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1204
Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1205 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1205
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1205
Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 27 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1204
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 27 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers