multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 270 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X2700FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 270 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 270 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 270 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1200 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 270 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1200
Surface Mount Thick Film Resistor, Mcwr Series, 270 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1200
Surface Mount Thick Film Resistor, MCWR Series, 270 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 270 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 270 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 270 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1201
Surface Mount Thick Film Resistor, Mcwr Series, 270 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1201
Surface Mount Thick Film Resistor, MCWR Series, 270 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 270 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1200
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 270 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers