multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X2491FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1197 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1197
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1197
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1196
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1196
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.49 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1197
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.49 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details