multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X2403FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1195 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1195
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1195
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1194 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1194
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1194
Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 240 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1195
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 240 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
6 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details