multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X2402FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1193 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1193
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1193
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1192 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1192
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1192
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1193
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details